Manufacturer: IXYS
Win Source Part Number: 1176174-FUE30-12N1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: i4-Pac-5
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 30A
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Family Name: FUE30-12N1
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: ISOPLUS i4-PAC
Voltage - Peak Reverse (Maximum): 1200V
Voltage - Forward (Vf) (Maximum) @ If: 2.37V @ 10A
Alternative Parts (Cross-Reference): SKD 25/12; SKD 25/14; SKD 30/14A1;
Introduction Date: April 25, 2001
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1176174-FUE30-12N1 |
| Product Name | Electronic Surplus - FUE30-12N1 |