IXYS Integrated Circuits Division Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays FMM75-01F

Description
Win Source Part Number: 1354704-FMM75-01F Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Series: HiPerFET™ Package: Tube Product Status: Active Package / Case: i4-Pac™-5 Supplier Device Package: ISOPLUS i4-PAC™ Base Product Number: FMM75 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 100V Current - Continuous Drain (Id) @ 25°C: 75A Rds On (Max) @ Id, Vgs: 25mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 4mA Gate Charge (Qg) (Max) @ Vgs: 180nC @ 10V Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 2 N-Channel (Dual)
Request a Quote Datasheet
Description
Win Source Part Number: 1354704-FMM75-01F Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Series: HiPerFET™ Package: Tube Product Status: Active Package / Case: i4-Pac™-5 Supplier Device Package: ISOPLUS i4-PAC™ Base Product Number: FMM75 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 100V Current - Continuous Drain (Id) @ 25°C: 75A Rds On (Max) @ Id, Vgs: 25mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 4mA Gate Charge (Qg) (Max) @ Vgs: 180nC @ 10V Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 2 N-Channel (Dual)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays - 1354704-FMM75-01F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
1354704-FMM75-01F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 1354704-FMM75-01F
Win Source Part Number: 1354704-FMM75-01F Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Series: HiPerFET™ Package: Tube Product Status: Active Package / Case: i4-Pac™-5 Supplier Device Package: ISOPLUS i4-PAC™ Base Product Number: FMM75 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 100V Current - Continuous Drain (Id) @ 25°C: 75A Rds On (Max) @ Id, Vgs: 25mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 4mA Gate Charge (Qg) (Max) @ Vgs: 180nC @ 10V Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 2 N-Channel (Dual)

Win Source Part Number: 1354704-FMM75-01F
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Series: HiPerFET™
Package: Tube
Product Status: Active
Package / Case: i4-Pac™-5
Supplier Device Package: ISOPLUS i4-PAC™
Base Product Number: FMM75
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 100V
Current - Continuous Drain (Id) @ 25°C: 75A
Rds On (Max) @ Id, Vgs: 25mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 4V @ 4mA
Gate Charge (Qg) (Max) @ Vgs: 180nC @ 10V
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: 2 N-Channel (Dual)

Buy Now Datasheet
FET, MOSFET Arrays - FMM75-01F-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FMM75-01F-ND
FET, MOSFET Arrays FMM75-01F-ND
Mosfet Array 2 N-Channel (Dual) 100V 75A Through Hole ISOPLUS i4-PAC™

Mosfet Array 2 N-Channel (Dual) 100V 75A Through Hole ISOPLUS i4-PAC™

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FMM75-01F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FMM75-01F
MOSFET 2N-CH 100V 75A I4-PAC

MOSFET 2N-CH 100V 75A I4-PAC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 75 Amps 100V

MOSFET 75 Amps 100V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1354704-FMM75-01F FMM75-01F-ND FMM75-01F FMM75-01F
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF1324STRL7P-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers