IXYS Integrated Circuits Division MOSFET FMM22-06PF

Description
MOSFET PHASE LEG MOSFET MOD HALF-BRIDGE 600V 12A
Datasheet
Description
MOSFET PHASE LEG MOSFET MOD HALF-BRIDGE 600V 12A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET PHASE LEG MOSFET MOD HALF-BRIDGE 600V 12A

MOSFET PHASE LEG MOSFET MOD HALF-BRIDGE 600V 12A

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FMM22-06PF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FMM22-06PF
MOSFET 2N-CH 600V 12A I4-PAC

MOSFET 2N-CH 600V 12A I4-PAC

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FMM22-06PF FMM22-06PF
Product Name MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Packing Method Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 20 GHz, 1200 um Discrete GaAs pHEMT Die - QPD2120D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 1200 um Discrete GaAs pHEMT Die
Package Type Die
View Details
2 suppliers
 - AUIRFR8405TRL - Rochester Electronics
Specs
Polarity N-Channel
Package Type PG-TO252-3
Packing Method Tape Reel; Tape & Reel
View Details
6 suppliers