IXYS Integrated Circuits Division MOSFET FMM110-015X2F

Description
MOSFET DUAL PHASE LEGCONFIG 150V 53A MOSFET
Datasheet
Description
MOSFET DUAL PHASE LEGCONFIG 150V 53A MOSFET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET DUAL PHASE LEGCONFIG 150V 53A MOSFET

MOSFET DUAL PHASE LEGCONFIG 150V 53A MOSFET

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FMM110-015X2F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FMM110-015X2F
MOSFET 2N-CH 150V 53A I4-PAC

MOSFET 2N-CH 150V 53A I4-PAC

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FMM110-015X2F FMM110-015X2F
Product Name MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Packing Method Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers