IXYS Integrated Circuits Division Discrete Semiconductor Products - Transistors - FETs, MOSFETs FMD21-05QC

Description
MOSFET N-CH 500V 21A I4PAC
Datasheet
Description
MOSFET N-CH 500V 21A I4PAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FMD21-05QC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FMD21-05QC
MOSFET N-CH 500V 21A I4PAC

MOSFET N-CH 500V 21A I4PAC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 21 Amps 500V

MOSFET 21 Amps 500V

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FMD21-05QC FMD21-05QC
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type i4-PacTM-5
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFP064N-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers