IXYS Corporation 600V 15A MOSFET Transistor FMD15-06KC5

Description
MOSFET N-CH 600V 15A I4PAC Product overview: FMD15-06KC5 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FMD15-06KC5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 15A I4PAC Product overview: FMD15-06KC5 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FMD15-06KC5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 15A MOSFET Transistor
278-FMD15-06KC5
600V 15A MOSFET Transistor 278-FMD15-06KC5
MOSFET N-CH 600V 15A I4PAC Product overview: FMD15-06KC5 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FMD15-06KC5 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 15A I4PAC Product overview: FMD15-06KC5 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FMD15-06KC5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FMD15-06KC5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FMD15-06KC5-ND
Single FETs, MOSFETs FMD15-06KC5-ND
N-Channel 600V 15A (Tc) Through Hole ISOPLUS i4-PAC™

N-Channel 600V 15A (Tc) Through Hole ISOPLUS i4-PAC™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FMD15-06KC5 - 788382-FMD15-06KC5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FMD15-06KC5
788382-FMD15-06KC5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FMD15-06KC5 788382-FMD15-06KC5
Manufacturer: IXYS Win Source Part Number: 788382-FMD15-06KC5 Series: CoolMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: i4-Pac-5 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 15A (Tc) Family Name: FMD 15-06KC5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: ISOPLUS i4-PAC Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 3.5V @ 790μA Gate Charge (Qg) (Maximum) @ Vgs: 52nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2000pF @ 100V Vgs (Maximum): ±20V Rds On (Maximum) @ Id, Vgs: 165 mOhm @ 12A, 10V Introduction Date: February 09, 2009 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 788382-FMD15-06KC5
Series: CoolMOS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: i4-Pac-5
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 15A (Tc)
Family Name: FMD 15-06KC5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: ISOPLUS i4-PAC
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 3.5V @ 790μA
Gate Charge (Qg) (Maximum) @ Vgs: 52nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2000pF @ 100V
Vgs (Maximum): ±20V
Rds On (Maximum) @ Id, Vgs: 165 mOhm @ 12A, 10V
Introduction Date: February 09, 2009
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FMD15-06KC5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FMD15-06KC5
MOSFET N-CH 600V 15A I4PAC

MOSFET N-CH 600V 15A I4PAC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Channel Super Coolmos Power MOSFET

MOSFET N-Channel Super Coolmos Power MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FMD15-06KC5 FMD15-06KC5-ND 788382-FMD15-06KC5 FMD15-06KC5 FMD15-06KC5
Product Name 600V 15A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FMD15-06KC5 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
Single FETs, MOSFETs - 94-2335-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers