Zilog Microcontrollers EZ80L92AZ050EC00TR

Description
eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 50MHz ROMless
Request a Quote Datasheet
Description
eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 50MHz ROMless
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - EZ80L92AZ050EC00T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
EZ80L92AZ050EC00T-ND
Microcontrollers EZ80L92AZ050EC00T-ND
eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 50MHz ROMless

eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 50MHz ROMless

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EZ80L92AZ050EC00TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EZ80L92AZ050EC00TR
Integrated Circuits (ICs) - Embedded - Microcontrollers EZ80L92AZ050EC00TR
IC MCU 8BIT ROMLESS 100LQFP

IC MCU 8BIT ROMLESS 100LQFP

Supplier's Site
Microcontrollers - EZ80L92AZ050EC00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EZ80L92AZ050EC00TR
Microcontrollers EZ80L92AZ050EC00TR
eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 50MHz ROMless

eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 50MHz ROMless

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number EZ80L92AZ050EC00T-ND EZ80L92AZ050EC00TR EZ80L92AZ050EC00TR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 50 MHz 50 MHz 50 MHz
ROM Type ROMLess ROMLess; ROMless
Supply Voltage 3 to 3.6 volts 3.6 volts
Serial Interface SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C165LMHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers