Manufacturer: Zilog
Win Source Part Number: 135329-EZ80F92AZ020S
Packaging: Tray
Core Processor: eZ80
Number of I/O: 24
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 100-LQFP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 90
eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 20MHz 128KB (128K x 8) FLASH
IC MCU 8BIT 128KB FLASH 100LQFP
IC MCU 8BIT 128KB FLASH 100LQFP
eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 20MHz 128KB (128K x 8) FLASH
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 135329-EZ80F92AZ020SC | 269-3159-ND | 899-EZ80F92AZ020SC | EZ80F92AZ020SC | EZ80F92AZ020SC |
| Product Name | Embedded - Embedded - Microcontrollers - EZ80F92AZ020SC | Microcontrollers | IC MCU 8BIT 128KB FLASH 100LQFP | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Obsolete(EOL) | Obsolete | Removed; Obsolete | Removed; Obsolete | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 128 KB | 8 KB | 8 KB | 8 KB | 8 KB |
| ROM Type | Flash; FLASH | Flash | Flash | Flash; FLASH |