eZ80 Microprocessor IC eZ80® Acclaim!® 1 Core, 8-Bit 50MHz 100-VQFP (14x14)
eZ80 Microprocessor IC eZ80® Acclaim!® 1 Core, 8-Bit 50MHz 100-VQFP (14x14)
IC MPU EZ80 50MHZ 100VQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 269-3865-ND | EZ80190AZ050EG | EZ80190AZ050EG |
| Product Name | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 8-Bit | 8-Bit; 1 Core, 8-Bit | |
| Microprocessor Family | Z80; eZ80 | eZ80 | Z80; eZ80 |
| Supply Voltage | 3.3V | ||
| Package Type | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | QFP |