Zilog Diodes, Rectifiers - Arrays - DSSS35-008AR DSSS35-008AR

Description
Manufacturer: IXYS Win Source Part Number: 1170011-DSSS35-008AR Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: ISOPLUS247 Diode Type: Schottky Current - Reverse Leakage @ Vr: 4mA @ 80V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 35A Family Name: DSSS35-008AR Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com RoHS State: Request Verification Manufacturer Package: ISOPLUS247 Voltage - Forward (Vf) (Maximum) @ If: 790mV @ 35A Voltage - DC Reverse (Vr) (Maximum): 80V Introduction Date: August 05, 2004 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1170011-DSSS35-008AR Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: ISOPLUS247 Diode Type: Schottky Current - Reverse Leakage @ Vr: 4mA @ 80V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 35A Family Name: DSSS35-008AR Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com RoHS State: Request Verification Manufacturer Package: ISOPLUS247 Voltage - Forward (Vf) (Maximum) @ If: 790mV @ 35A Voltage - DC Reverse (Vr) (Maximum): 80V Introduction Date: August 05, 2004 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - DSSS35-008AR - 1170011-DSSS35-008AR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DSSS35-008AR
1170011-DSSS35-008AR
Diodes, Rectifiers - Arrays - DSSS35-008AR 1170011-DSSS35-008AR
Manufacturer: IXYS Win Source Part Number: 1170011-DSSS35-008AR Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: ISOPLUS247 Diode Type: Schottky Current - Reverse Leakage @ Vr: 4mA @ 80V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 35A Family Name: DSSS35-008AR Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com RoHS State: Request Verification Manufacturer Package: ISOPLUS247 Voltage - Forward (Vf) (Maximum) @ If: 790mV @ 35A Voltage - DC Reverse (Vr) (Maximum): 80V Introduction Date: August 05, 2004 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1170011-DSSS35-008AR
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: ISOPLUS247
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 4mA @ 80V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 35A
Family Name: DSSS35-008AR
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
RoHS State: Request Verification
Manufacturer Package: ISOPLUS247
Voltage - Forward (Vf) (Maximum) @ If: 790mV @ 35A
Voltage - DC Reverse (Vr) (Maximum): 80V
Introduction Date: August 05, 2004
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
80V Diode and Rectifier
286-DSSS35-008AR
80V Diode and Rectifier 286-DSSS35-008AR
DIODE ARR SCHOT 80V ISOPLUS247 Product overview: DSSS35-008AR from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DSSS35-008AR can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 80V ISOPLUS247 Product overview: DSSS35-008AR from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DSSS35-008AR can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DSSS35-008AR
Schottky Diodes & Rectifiers DSSS35-008AR
Schottky Diodes & Rectifiers 35 Amps 80V

Schottky Diodes & Rectifiers 35 Amps 80V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSSS35-008AR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSSS35-008AR
Discrete Semiconductor Products - Diodes - Rectifiers DSSS35-008AR
DIODE ARR SCHOT 80V ISOPLUS247

DIODE ARR SCHOT 80V ISOPLUS247

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Schottky Diodes Rectifiers
Product Number 1170011-DSSS35-008AR 286-DSSS35-008AR DSSS35-008AR DSSS35-008AR
Product Name Diodes, Rectifiers - Arrays - DSSS35-008AR 80V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
VF 0.7900 volts 0.7900 volts
VR 80 volts
IR 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - NRVBD650CTG-VF01 - 887597-NRVBD650CTG-VF01 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 50 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
MPPC (SiPMs) / MPPC arrays - S14161-6050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
High-speed double diode - BAV74,235 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
Rectifier Diodes, Type FRD - Model: FDRW60C120J - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.8 volts
IR 0.2500 mA
View Details