Zilog 80V Diode and Rectifier DSSK70-008AR

Description
DIODE ARR SCHOT 80V ISOPLUS247 Product overview: DSSK70-008AR from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DSSK70-008AR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 80V ISOPLUS247 Product overview: DSSK70-008AR from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DSSK70-008AR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V Diode and Rectifier
286-DSSK70-008AR
80V Diode and Rectifier 286-DSSK70-008AR
DIODE ARR SCHOT 80V ISOPLUS247 Product overview: DSSK70-008AR from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DSSK70-008AR can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 80V ISOPLUS247 Product overview: DSSK70-008AR from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DSSK70-008AR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - DSSK70-008AR - 139835-DSSK70-008AR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DSSK70-008AR
139835-DSSK70-008AR
Diodes, Rectifiers - Arrays - DSSK70-008AR 139835-DSSK70-008AR
Manufacturer: IXYS Win Source Part Number: 139835-DSSK70-008AR Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 760mV @ 35A Current - Reverse Leakage @ Vr: 4mA @ 80V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 35A Categories: Discrete Semiconductor Products Status: Active Case / Package: ISOPLUS247 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 139835-DSSK70-008AR
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 760mV @ 35A
Current - Reverse Leakage @ Vr: 4mA @ 80V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 35A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ISOPLUS247
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSSK70-008AR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSSK70-008AR
Discrete Semiconductor Products - Diodes - Rectifiers DSSK70-008AR
DIODE ARR SCHOT 80V ISOPLUS247

DIODE ARR SCHOT 80V ISOPLUS247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-DSSK70-008AR 139835-DSSK70-008AR DSSK70-008AR
Product Name 80V Diode and Rectifier Diodes, Rectifiers - Arrays - DSSK70-008AR Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube ISOPLUS247
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data