Manufacturer: IXYS
Win Source Part Number: 203489-DSSK70-0015B
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Voltage - Forward (Vf) (Max) @ If: 450mV @ 35A
Current - Reverse Leakage @ Vr: 20mA @ 15V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 35A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 15V 35A TO247AD
Schottky Diodes & Rectifiers 15V 2X35A
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 203489-DSSK70-0015B | DSSK70-0015B | DSSK70-0015B |
| Product Name | Diodes, Rectifiers - Arrays - DSSK70-0015B | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | ||
| Life Cycle Stage | Active | Active | |
| VF | 0.4500 volts | 0.4500 volts | |
| VR | 15 volts |