Manufacturer: IXYS
Win Source Part Number: 203488-DSSK60-0045B
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 500mV @ 30A
Current - Reverse Leakage @ Vr: 20mA @ 45V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers 60 Amps 45V
DIODE ARR SCHOTT 45V 30A TO247AD
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 203488-DSSK60-0045B | DSSK60-0045B | DSSK60-0045B |
| Product Name | Diodes, Rectifiers - Arrays - DSSK60-0045B | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||
| Life Cycle Stage | Active | Active | |
| VF | 0.5000 volts | 0.5000 volts | |
| VR | 45 volts |