Zilog Diodes, Rectifiers - Arrays - DSSK50-0025B DSSK50-0025B

Description
Manufacturer: IXYS Win Source Part Number: 1170005-DSSK50-0025B Manufacturer Homepage: www.ixys.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1170005-DSSK50-0025B Manufacturer Homepage: www.ixys.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - DSSK50-0025B - 1170005-DSSK50-0025B - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DSSK50-0025B
1170005-DSSK50-0025B
Diodes, Rectifiers - Arrays - DSSK50-0025B 1170005-DSSK50-0025B
Manufacturer: IXYS Win Source Part Number: 1170005-DSSK50-0025B Manufacturer Homepage: www.ixys.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1170005-DSSK50-0025B
Manufacturer Homepage: www.ixys.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DSSK50-0025B
Schottky Diodes & Rectifiers DSSK50-0025B
Schottky Diodes & Rectifiers 50 Amps 25V

Schottky Diodes & Rectifiers 50 Amps 25V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSSK50-0025B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSSK50-0025B
Discrete Semiconductor Products - Diodes - Rectifiers DSSK50-0025B
DIODE ARR SCHOTT 25V 25A TO247AD

DIODE ARR SCHOTT 25V 25A TO247AD

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Schottky Diodes Rectifiers
Product Number 1170005-DSSK50-0025B DSSK50-0025B DSSK50-0025B
Product Name Diodes, Rectifiers - Arrays - DSSK50-0025B Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C47,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
6 suppliers
MPPC (SiPMs) / MPPC arrays - S14161-6050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
TVS Diodes - 2222819P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
Diode Applications Protector
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Arrays - NTST30U100CTG - 887824-NTST30U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3
Package TO-220; TO-220
View Details