IXYS Corporation Schottky 30V Diode and Rectifier DSSK48-003BS

Description
Schottky Diodes & Rectifiers 48 Amps 30V Product overview: DSSK48-003BS from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-DSSK48-003BS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Diodes & Rectifiers 48 Amps 30V Product overview: DSSK48-003BS from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-DSSK48-003BS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V Diode and Rectifier - 2085-DSSK48-003BS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V Diode and Rectifier
2085-DSSK48-003BS
Schottky 30V Diode and Rectifier 2085-DSSK48-003BS
Schottky Diodes & Rectifiers 48 Amps 30V Product overview: DSSK48-003BS from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-DSSK48-003BS can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 48 Amps 30V Product overview: DSSK48-003BS from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-DSSK48-003BS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - DSSK48-003BS - 1170004-DSSK48-003BS - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DSSK48-003BS
1170004-DSSK48-003BS
Diodes, Rectifiers - Arrays - DSSK48-003BS 1170004-DSSK48-003BS
Manufacturer: IXYS Win Source Part Number: 1170004-DSSK48-003BS Packaging: Reel - TR Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 20mA @ 30V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 25A Family Name: DSSK48-003BS Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-263 (D2Pak) Voltage - Forward (Vf) (Maximum) @ If: 440mV @ 20A Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): NRVBB3030CTLT4G; NRVBB3030CTLG; VS-32CTQ030SHM3; Introduction Date: October 24, 2000 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1170004-DSSK48-003BS
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 20mA @ 30V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 25A
Family Name: DSSK48-003BS
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-263 (D2Pak)
Voltage - Forward (Vf) (Maximum) @ If: 440mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): NRVBB3030CTLT4G; NRVBB3030CTLG; VS-32CTQ030SHM3;
Introduction Date: October 24, 2000
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DSSK48-003BS
Schottky Diodes & Rectifiers DSSK48-003BS
Schottky Diodes & Rectifiers 48 Amps 30V

Schottky Diodes & Rectifiers 48 Amps 30V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Schottky Diodes
Product Number 2085-DSSK48-003BS 1170004-DSSK48-003BS DSSK48-003BS
Product Name Schottky 30V Diode and Rectifier Diodes, Rectifiers - Arrays - DSSK48-003BS Schottky Diodes & Rectifiers
Package Reel TO-263AB (D2 PAK)
RoHS Compliant RoHS
Diode Type Schottky; Schottky
VF 0.4400 volts
Unlock Full Specs
to access all available technical data