Win Source Part Number: 1056388-DSSK48-003BS
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Voltage - Forward (Vf) (Max) @ If: 540 mV @ 40 A
Current - Reverse Leakage @ Vr: 20 mA @ 30 V
Operating Temperature - Junction: -55°C ~ 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 25A
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AA
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Other Names: DSSK48-003BS-TUBE-ND
Base Product Number: DSSK48
DIODE ARR SCHOTT 30V 25A TO263AA
Schottky Diodes & Rectifiers PWR DISC-SCH
| Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 1056388-DSSK48-003BS-TUB | DSSK48-003BS-TUB | DSSK48-003BS-TUB |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | ||
| VF | 0.5400 volts | 0.5400 volts | |
| VR | 30 volts | ||
| IR | 0.0200 mA |