Manufacturer: IXYS
Win Source Part Number: 1325119-DSSK48-0025B
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 50
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 25 V
Voltage - Forward (Vf) (Max) @ If: 440 mV @ 20 A
Current - Reverse Leakage @ Vr: 20 mA @ 25 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 25A
Supplier Device Package: TO-220-3
Case / Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: DSSK48
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
DIODE ARR SCHOTT 25V 25A TO220-3 Product overview: DSSK48-0025B from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 25A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 25A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DSSK48-0025B can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 48 Amps 25V
DIODE ARR SCHOTT 25V 25A TO220-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1325119-DSSK48-0025B | 286-DSSK48-0025B | DSSK48-0025B | DSSK48-0025B |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 25V 25A TO220 Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 0.4400 volts | 0.4400 volts | ||
| VR | 25 volts |