Zilog Diodes, Rectifiers - Arrays - DSSK30-01A DSSK30-01A

Description
Manufacturer: IXYS Win Source Part Number: 869826-DSSK30-01A Features: Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-247-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: DSSK30 Categories: Discrete Semiconductor Products Case / Package: TO-247AD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 869826-DSSK30-01A Features: Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-247-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: DSSK30 Categories: Discrete Semiconductor Products Case / Package: TO-247AD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - DSSK30-01A - 869826-DSSK30-01A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DSSK30-01A
869826-DSSK30-01A
Diodes, Rectifiers - Arrays - DSSK30-01A 869826-DSSK30-01A
Manufacturer: IXYS Win Source Part Number: 869826-DSSK30-01A Features: Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-247-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: DSSK30 Categories: Discrete Semiconductor Products Case / Package: TO-247AD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: IXYS
Win Source Part Number: 869826-DSSK30-01A
Features: Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-247-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: DSSK30
Categories: Discrete Semiconductor Products
Case / Package: TO-247AD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSSK30-01A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSSK30-01A
Discrete Semiconductor Products - Diodes - Rectifiers DSSK30-01A
DIODE ARR SCHOT 100V 15A TO247AD

DIODE ARR SCHOT 100V 15A TO247AD

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DSSK30-01A
Schottky Diodes & Rectifiers DSSK30-01A
Schottky Diodes & Rectifiers 30 Amps 100V

Schottky Diodes & Rectifiers 30 Amps 100V

Buy Now Datasheet
DIODE ARRAY SCHOTTKY 100V TO247 - 401-DSSK30-01A - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 100V TO247
401-DSSK30-01A
DIODE ARRAY SCHOTTKY 100V TO247 401-DSSK30-01A
DIODE ARRAY SCHOTTKY 100V TO247

DIODE ARRAY SCHOTTKY 100V TO247

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Diode Arrays Rectifiers Schottky Diodes Diode Arrays
Product Number 869826-DSSK30-01A DSSK30-01A DSSK30-01A 401-DSSK30-01A
Product Name Diodes, Rectifiers - Arrays - DSSK30-01A Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers DIODE ARRAY SCHOTTKY 100V TO247
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-247-3 Schottky; Schottky
Package TO-247; TO-247AD TO-247 TO-247-3 TO-3; TO-3P-3 Full Pack
Life Cycle Stage Active Active
VF 0.7800 volts 0.7800 volts
Diode Applications GENERAL PURPOSE
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TP802C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details
General-purpose quadruple Schottky diode - 1PS88SB48,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363
RoHS Compliant RoHS
View Details
7 suppliers
TVS Diodes - 9211183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package Tsot-26
View Details
Diodes, Rectifiers - Arrays - 1S953-T1 - 850080-1S953-T1 - Win Source Electronics
Specs
Diode Type Diode Array
View Details