Zilog 45V 15A Diode and Rectifier DSSK30-0045A

Description
DIODE ARR SCHOTT 45V 15A TO247AD Product overview: DSSK30-0045A from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DSSK30-0045A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 45V 15A TO247AD Product overview: DSSK30-0045A from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DSSK30-0045A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 15A Diode and Rectifier
286-DSSK30-0045A
45V 15A Diode and Rectifier 286-DSSK30-0045A
DIODE ARR SCHOTT 45V 15A TO247AD Product overview: DSSK30-0045A from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DSSK30-0045A can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 45V 15A TO247AD Product overview: DSSK30-0045A from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DSSK30-0045A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - DSSK30-0045A - 1169999-DSSK30-0045A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DSSK30-0045A
1169999-DSSK30-0045A
Diodes, Rectifiers - Arrays - DSSK30-0045A 1169999-DSSK30-0045A
Manufacturer: IXYS Win Source Part Number: 1169999-DSSK30-0045A Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-3P-3 Full Pack Diode Type: Schottky Current - Reverse Leakage @ Vr: 500μA @ 45V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: DSSK30-0045A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247AD Voltage - Forward (Vf) (Maximum) @ If: 660mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): SR3040PT C0; SR3040PT C0G; SR3050PT C0; Introduction Date: October 25, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1169999-DSSK30-0045A
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-3P-3 Full Pack
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 500μA @ 45V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: DSSK30-0045A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247AD
Voltage - Forward (Vf) (Maximum) @ If: 660mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): SR3040PT C0; SR3040PT C0G; SR3050PT C0;
Introduction Date: October 25, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSSK30-0045A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSSK30-0045A
Discrete Semiconductor Products - Diodes - Rectifiers DSSK30-0045A
DIODE ARR SCHOTT 45V 15A TO247AD

DIODE ARR SCHOTT 45V 15A TO247AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-DSSK30-0045A 1169999-DSSK30-0045A DSSK30-0045A
Product Name 45V 15A Diode and Rectifier Diodes, Rectifiers - Arrays - DSSK30-0045A Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-247
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data