Manufacturer: IXYS
Win Source Part Number: 1169997-DSSK28-0045B
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 20mA @ 45V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: DSSK28-0045BS
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-263 (D2Pak)
Voltage - Forward (Vf) (Maximum) @ If: 480mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): RBR30NS40ATL; VS-MBRB4045CTPbF; MBRB3045CTHE3/81;
Introduction Date: January 17, 2005
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers 28 Amps 45V
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes |
| Product Number | 1169997-DSSK28-0045BS | DSSK28-0045BS |
| Product Name | Diodes, Rectifiers - Arrays - DSSK28-0045BS | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | |
| VF | 0.4800 volts | |
| VR | 45 volts |