Manufacturer: IXYS
Win Source Part Number: 917690-DSSK20-0045AM
Features: Diode Array 1 Pair Common Cathode Schottky 45 V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Package: Tube
Mounting: Through Hole
Family Name: DSSK20
Categories: Discrete Semiconductor Products
Case / Package: TO-220 Isolated Tab
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE ARR SCHOTT 45V 10A TO220
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 917690-DSSK20-0045AM | DSSK20-0045AM |
| Product Name | Diodes, Rectifiers - Arrays - DSSK20-0045AM | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 45 V 10A Through Hole TO-220-3 Full Pack, Isolated Tab |