IXYS Corporation Diodes, Rectifiers - Single - DSS6-015AS DSS6-015AS

Description
Manufacturer: IXYS Win Source Part Number: 1169991-DSS6-015AS Packaging: Reel - TR Speed: Fast Recovery = 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 6A Current - Reverse Leakage @ Vr: 300μA @ 150V Operating Temperature - Junction: -55°C ~ 175°C Family Name: DSS6-015AS Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-252AA Voltage - Forward (Vf) (Maximum) @ If: 780mV @ 6A Voltage - DC Reverse (Vr) (Maximum): 150V Introduction Date: April 15, 2004 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1169991-DSS6-015AS Packaging: Reel - TR Speed: Fast Recovery = 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 6A Current - Reverse Leakage @ Vr: 300μA @ 150V Operating Temperature - Junction: -55°C ~ 175°C Family Name: DSS6-015AS Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-252AA Voltage - Forward (Vf) (Maximum) @ If: 780mV @ 6A Voltage - DC Reverse (Vr) (Maximum): 150V Introduction Date: April 15, 2004 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - DSS6-015AS - 1169991-DSS6-015AS - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DSS6-015AS
1169991-DSS6-015AS
Diodes, Rectifiers - Single - DSS6-015AS 1169991-DSS6-015AS
Manufacturer: IXYS Win Source Part Number: 1169991-DSS6-015AS Packaging: Reel - TR Speed: Fast Recovery = 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 6A Current - Reverse Leakage @ Vr: 300μA @ 150V Operating Temperature - Junction: -55°C ~ 175°C Family Name: DSS6-015AS Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-252AA Voltage - Forward (Vf) (Maximum) @ If: 780mV @ 6A Voltage - DC Reverse (Vr) (Maximum): 150V Introduction Date: April 15, 2004 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1169991-DSS6-015AS
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 6A
Current - Reverse Leakage @ Vr: 300μA @ 150V
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: DSS6-015AS
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-252AA
Voltage - Forward (Vf) (Maximum) @ If: 780mV @ 6A
Voltage - DC Reverse (Vr) (Maximum): 150V
Introduction Date: April 15, 2004
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Schottky 150V Diode and Rectifier
2085-DSS6-015AS
Schottky 150V Diode and Rectifier 2085-DSS6-015AS
Schottky Diodes & Rectifiers 6 Amps 150V Product overview: DSS6-015AS from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-DSS6-015AS can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 6 Amps 150V Product overview: DSS6-015AS from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-DSS6-015AS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DSS6-015AS
Schottky Diodes & Rectifiers DSS6-015AS
Schottky Diodes & Rectifiers 6 Amps 150V

Schottky Diodes & Rectifiers 6 Amps 150V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Schottky Diodes
Product Number 1169991-DSS6-015AS 2085-DSS6-015AS DSS6-015AS
Product Name Diodes, Rectifiers - Single - DSS6-015AS Schottky 150V Diode and Rectifier Schottky Diodes & Rectifiers
VF 0.7800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548693 - RS Components, Ltd.
Specs
Package DO-219AA
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
B48-2 and B48-2T Series B485G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Automotive Schottky 15V Diode and Rectifier - 284-1PS66SB82,115 - ERSAELECTRONICS PTE. LTD.
Specs
Package SOT-666
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
4 suppliers
High Voltage Power Rectifiers - HRS6HVM30 - Micross Components, Inc.
Specs
IFSM 100 amps
IF 6000 mA
trr 3500 ns
View Details