IXYS Corporation Schottky 40V 2A Diode and Rectifier DSS2-40BB

Description
DIODE SCHOTTKY 40V 2A SMB Product overview: DSS2-40BB from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSS2-40BB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 2A SMB Product overview: DSS2-40BB from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSS2-40BB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 2A Diode and Rectifier - 280-DSS2-40BB - ERSAELECTRONICS PTE. LTD.
Singapore
Schottky 40V 2A Diode and Rectifier
280-DSS2-40BB
Schottky 40V 2A Diode and Rectifier 280-DSS2-40BB
DIODE SCHOTTKY 40V 2A SMB Product overview: DSS2-40BB from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSS2-40BB can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 2A SMB Product overview: DSS2-40BB from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSS2-40BB can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - DSS2-40BB - 1035485-DSS2-40BB - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DSS2-40BB
1035485-DSS2-40BB
Diodes, Rectifiers - Single - DSS2-40BB 1035485-DSS2-40BB
Manufacturer: IXYS Win Source Part Number: 1035485-DSS2-40BB Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 420mV @ 2A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMB (DO-214AA) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SSB44HE3/52T; SK34BHR4; DSS2-40BB; SK44BL-TP; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1035485-DSS2-40BB
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 420mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMB (DO-214AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SSB44HE3/52T; SK34BHR4; DSS2-40BB; SK44BL-TP;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSS2-40BB
Discrete Semiconductor Products - Diodes - Rectifiers DSS2-40BB
DIODE SCHOTTKY 40V 2A SMB

DIODE SCHOTTKY 40V 2A SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-DSS2-40BB 1035485-DSS2-40BB DSS2-40BB
Product Name Schottky 40V 2A Diode and Rectifier Diodes, Rectifiers - Single - DSS2-40BB Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SMB; SMB (DO-214AA)
Unlock Full Specs
to access all available technical data