IXYS Corporation Schottky 100V 2A Diode and Rectifier DSS2-100AB

Description
DIODE SCHOTTKY 100V 2A SMB Product overview: DSS2-100AB from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSS2-100AB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 2A SMB Product overview: DSS2-100AB from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSS2-100AB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 2A Diode and Rectifier - 280-DSS2-100AB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 2A Diode and Rectifier
280-DSS2-100AB
Schottky 100V 2A Diode and Rectifier 280-DSS2-100AB
DIODE SCHOTTKY 100V 2A SMB Product overview: DSS2-100AB from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSS2-100AB can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 2A SMB Product overview: DSS2-100AB from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSS2-100AB can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - DSS2-100AB - 1035484-DSS2-100AB - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DSS2-100AB
1035484-DSS2-100AB
Diodes, Rectifiers - Single - DSS2-100AB 1035484-DSS2-100AB
Manufacturer: IXYS Win Source Part Number: 1035484-DSS2-100AB Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 740mV @ 2A Current - Reverse Leakage @ Vr: 500μA @ 100V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMB (DO-214AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1035484-DSS2-100AB
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 740mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMB (DO-214AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSS2-100AB
Discrete Semiconductor Products - Diodes - Rectifiers DSS2-100AB
DIODE SCHOTTKY 100V 2A SMB

DIODE SCHOTTKY 100V 2A SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-DSS2-100AB 1035484-DSS2-100AB DSS2-100AB
Product Name Schottky 100V 2A Diode and Rectifier Diodes, Rectifiers - Single - DSS2-100AB Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SMB; SMB (DO-214AA)
Unlock Full Specs
to access all available technical data