IXYS Corporation Diodes, Rectifiers - Single - DSS16-0045AS DSS16-0045AS

Description
Manufacturer: IXYS Win Source Part Number: 144197-DSS16-0045AS Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 670mV @ 15A Current - Reverse Leakage @ Vr: 500μA @ 45V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 144197-DSS16-0045AS Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 670mV @ 15A Current - Reverse Leakage @ Vr: 500μA @ 45V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - DSS16-0045AS - 144197-DSS16-0045AS - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DSS16-0045AS
144197-DSS16-0045AS
Diodes, Rectifiers - Single - DSS16-0045AS 144197-DSS16-0045AS
Manufacturer: IXYS Win Source Part Number: 144197-DSS16-0045AS Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 670mV @ 15A Current - Reverse Leakage @ Vr: 500μA @ 45V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 144197-DSS16-0045AS
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 16A
Voltage - Forward (Vf) (Max) @ If: 670mV @ 15A
Current - Reverse Leakage @ Vr: 500μA @ 45V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DSS16-0045AS
Schottky Diodes & Rectifiers DSS16-0045AS
Schottky Diodes & Rectifiers 16 Amps 45V

Schottky Diodes & Rectifiers 16 Amps 45V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Schottky Diodes Schottky Diodes
Product Number 144197-DSS16-0045AS DSS16-0045AS
Product Name Diodes, Rectifiers - Single - DSS16-0045AS Schottky Diodes & Rectifiers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220836 - RS Components, Ltd.
Specs
Applications Rectifier
Package Do-214aa (smb)
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Single - BAS40LT1 - 912825-BAS40LT1 - Win Source Electronics
Specs
Package SOT23; SOT-23-3 (TO-236)
View Details
Rectifier Diodes, Type SBD - Model: TP869C08R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(L)
VF 0.7100 volts
View Details