IXYS Corporation Diodes, Rectifiers - Arrays - DSP8-08S DSP8-08S

Description
Manufacturer: IXYS Win Source Part Number: 1169938-DSP8-08S Packaging: Tube Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Current - Reverse Leakage @ Vr: 5μA @ 800V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 11A Family Name: DSP8-08S Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-263 (D2Pak) Voltage - Forward (Vf) (Maximum) @ If: 1.15V @ 7A Voltage - DC Reverse (Vr) (Maximum): 800V Introduction Date: October 25, 2000 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1169938-DSP8-08S Packaging: Tube Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Current - Reverse Leakage @ Vr: 5μA @ 800V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 11A Family Name: DSP8-08S Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-263 (D2Pak) Voltage - Forward (Vf) (Maximum) @ If: 1.15V @ 7A Voltage - DC Reverse (Vr) (Maximum): 800V Introduction Date: October 25, 2000 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - DSP8-08S - 1169938-DSP8-08S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DSP8-08S
1169938-DSP8-08S
Diodes, Rectifiers - Arrays - DSP8-08S 1169938-DSP8-08S
Manufacturer: IXYS Win Source Part Number: 1169938-DSP8-08S Packaging: Tube Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Current - Reverse Leakage @ Vr: 5μA @ 800V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 11A Family Name: DSP8-08S Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-263 (D2Pak) Voltage - Forward (Vf) (Maximum) @ If: 1.15V @ 7A Voltage - DC Reverse (Vr) (Maximum): 800V Introduction Date: October 25, 2000 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1169938-DSP8-08S
Packaging: Tube
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Current - Reverse Leakage @ Vr: 5μA @ 800V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 11A
Family Name: DSP8-08S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-263 (D2Pak)
Voltage - Forward (Vf) (Maximum) @ If: 1.15V @ 7A
Voltage - DC Reverse (Vr) (Maximum): 800V
Introduction Date: October 25, 2000
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
DSP8-08S
Rectifiers DSP8-08S
Rectifiers 8 Amps 800V

Rectifiers 8 Amps 800V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers
Product Number 1169938-DSP8-08S DSP8-08S
Product Name Diodes, Rectifiers - Arrays - DSP8-08S Rectifiers
Diode Type Standard
VF 1.15 volts
VR 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SBT150-04Y-DL-E - 893719-SBT150-04Y-DL-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Package SMP-FD
View Details
Schottky Diodes & Rectifiers - 9056100 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S13361-2050AE-08 - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: YG802C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details