IXYS Corporation 1200V 30A Diode and Rectifier DSI30-12AS

Description
Rectifiers DIODE SGL 1200V 30A TO-263AA Product overview: DSI30-12AS from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 30A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-DSI30-12AS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifiers DIODE SGL 1200V 30A TO-263AA Product overview: DSI30-12AS from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 30A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-DSI30-12AS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 30A Diode and Rectifier
2085-DSI30-12AS
1200V 30A Diode and Rectifier 2085-DSI30-12AS
Rectifiers DIODE SGL 1200V 30A TO-263AA Product overview: DSI30-12AS from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 30A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-DSI30-12AS can be used for catalog matching and distributor lookup.

Rectifiers DIODE SGL 1200V 30A TO-263AA Product overview: DSI30-12AS from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 30A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-DSI30-12AS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - DSI30-12AS - 773421-DSI30-12AS - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DSI30-12AS
773421-DSI30-12AS
Diodes, Rectifiers - Single - DSI30-12AS 773421-DSI30-12AS
Manufacturer: IXYS Win Source Part Number: 773421-DSI30-12AS Packaging: Reel package Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 30A Current - Reverse Leakage @ Vr: 40μA @ 1200V Capacitance @ Vr, F: 10pF @ 400V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C Family Name: DSI30-12AS Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB (D2PAK) Voltage - Forward (Vf) (Maximum) @ If: 1.29V @ 30A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): IDB12E120ATMA1; IDB12E120XT; IDB12E120 E3045A; IDB12E120; Introduction Date: October 25, 2000 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 773421-DSI30-12AS
Packaging: Reel package
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 30A
Current - Reverse Leakage @ Vr: 40μA @ 1200V
Capacitance @ Vr, F: 10pF @ 400V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Family Name: DSI30-12AS
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB (D2PAK)
Voltage - Forward (Vf) (Maximum) @ If: 1.29V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): IDB12E120ATMA1; IDB12E120XT; IDB12E120 E3045A; IDB12E120;
Introduction Date: October 25, 2000
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
DSI30-12AS
Rectifiers DSI30-12AS
Rectifiers DIODE SGL 1200V 30A TO-263AA

Rectifiers DIODE SGL 1200V 30A TO-263AA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number 2085-DSI30-12AS 773421-DSI30-12AS DSI30-12AS
Product Name 1200V 30A Diode and Rectifier Diodes, Rectifiers - Single - DSI30-12AS Rectifiers
Package Reel TO-263AA-3
RoHS Compliant RoHS
Diode Type Standard
VF 1.29 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222394 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 123
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B482G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - 1N5804US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
Diodes, Rectifiers - Single - BAS16-02L E6327 - 079435-BAS16-02L E6327 - Win Source Electronics
Specs
Diode Type Standard
VF 1.25 volts
VR 80 volts
View Details
2 suppliers