Zilog Diodes, Rectifiers - Single - DSI30-12AC DSI30-12AC

Description
Manufacturer: IXYS Win Source Part Number: 773422-DSI30-12AC Packaging: Tube Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: ISOPLUS220 Diode Type: Standard Current - Average Rectified (Io): 30A Current - Reverse Leakage @ Vr: 50μA @ 1200V Operating Temperature - Junction: -55°C ~ 150°C Family Name: DSI30-12AC Categories: Discrete Semiconductor Products Manufacturer Package: ISOPLUS220 Voltage - Forward (Vf) (Maximum) @ If: 1.45V @ 45A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): BYP302; RURP30120; RHRP30120_NL; RHRP30120_Q ; Introduction Date: October 25, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 773422-DSI30-12AC Packaging: Tube Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: ISOPLUS220 Diode Type: Standard Current - Average Rectified (Io): 30A Current - Reverse Leakage @ Vr: 50μA @ 1200V Operating Temperature - Junction: -55°C ~ 150°C Family Name: DSI30-12AC Categories: Discrete Semiconductor Products Manufacturer Package: ISOPLUS220 Voltage - Forward (Vf) (Maximum) @ If: 1.45V @ 45A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): BYP302; RURP30120; RHRP30120_NL; RHRP30120_Q ; Introduction Date: October 25, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - DSI30-12AC - 773422-DSI30-12AC - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DSI30-12AC
773422-DSI30-12AC
Diodes, Rectifiers - Single - DSI30-12AC 773422-DSI30-12AC
Manufacturer: IXYS Win Source Part Number: 773422-DSI30-12AC Packaging: Tube Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: ISOPLUS220 Diode Type: Standard Current - Average Rectified (Io): 30A Current - Reverse Leakage @ Vr: 50μA @ 1200V Operating Temperature - Junction: -55°C ~ 150°C Family Name: DSI30-12AC Categories: Discrete Semiconductor Products Manufacturer Package: ISOPLUS220 Voltage - Forward (Vf) (Maximum) @ If: 1.45V @ 45A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): BYP302; RURP30120; RHRP30120_NL; RHRP30120_Q ; Introduction Date: October 25, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: IXYS
Win Source Part Number: 773422-DSI30-12AC
Packaging: Tube
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: ISOPLUS220
Diode Type: Standard
Current - Average Rectified (Io): 30A
Current - Reverse Leakage @ Vr: 50μA @ 1200V
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: DSI30-12AC
Categories: Discrete Semiconductor Products
Manufacturer Package: ISOPLUS220
Voltage - Forward (Vf) (Maximum) @ If: 1.45V @ 45A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): BYP302; RURP30120; RHRP30120_NL; RHRP30120_Q ;
Introduction Date: October 25, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSI30-12AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSI30-12AC
Discrete Semiconductor Products - Diodes - Rectifiers DSI30-12AC
DIODE GP 1.2KV 30A ISOPLUS220

DIODE GP 1.2KV 30A ISOPLUS220

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number 773422-DSI30-12AC DSI30-12AC
Product Name Diodes, Rectifiers - Single - DSI30-12AC Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.45 volts 1.45 volts
VR 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2441956 - RS Components, Ltd.
Specs
Package TO-220; TO-220AC
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Rectifier Diode - 1N5617US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 150 ns
View Details
General-purpose Schottky diode - BAT32ALSYL - Nexperia B.V.
Specs
Package SOD882BD SOD882BD
RoHS Compliant RoHS
IFSM 3 amps
View Details
2 suppliers
B48-2 and B48-2T Series B484G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details