IXYS Corporation 800V 30A Diode and Rectifier DSI30-08AS

Description
Diode 800V 30A 3-Pin(2+Tab) D2PAK T/R Product overview: DSI30-08AS from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSI30-08AS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode 800V 30A 3-Pin(2+Tab) D2PAK T/R Product overview: DSI30-08AS from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSI30-08AS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800V 30A Diode and Rectifier - 280-DSI30-08AS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 30A Diode and Rectifier
280-DSI30-08AS
800V 30A Diode and Rectifier 280-DSI30-08AS
Diode 800V 30A 3-Pin(2+Tab) D2PAK T/R Product overview: DSI30-08AS from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSI30-08AS can be used for catalog matching and distributor lookup.

Diode 800V 30A 3-Pin(2+Tab) D2PAK T/R Product overview: DSI30-08AS from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSI30-08AS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - DSI30-08AS - 050950-DSI30-08AS - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DSI30-08AS
050950-DSI30-08AS
Diodes, Rectifiers - Single - DSI30-08AS 050950-DSI30-08AS
Manufacturer: IXYS Win Source Part Number: 050950-DSI30-08AS Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 1.29V @ 30A Current - Reverse Leakage @ Vr: 40μA @ 800V Capacitance @ Vr, F: 10pF @ 400V, 1MHz Operating Temperature - Junction: -40°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263 (D2Pak) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 050950-DSI30-08AS
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.29V @ 30A
Current - Reverse Leakage @ Vr: 40μA @ 800V
Capacitance @ Vr, F: 10pF @ 400V, 1MHz
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263 (D2Pak)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
DSI30-08AS
Rectifiers DSI30-08AS
Rectifiers 30 Amps 800V

Rectifiers 30 Amps 800V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number 280-DSI30-08AS 050950-DSI30-08AS DSI30-08AS
Product Name 800V 30A Diode and Rectifier Diodes, Rectifiers - Single - DSI30-08AS Rectifiers
Package Tape and Reel TO-263AA-3
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-voltage switching dual diode - BAS101S,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
7 suppliers
Rectifier Diodes, Type FRD - Model: FDRP25S60L - Fuji Electric Corp. of America
Specs
Package TO-220
IO 25 amps
VRRM 600 volts
View Details
Schottky Diodes & Rectifiers - 1219511 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details