Zilog 800V 30A Diode and Rectifier DSI30-08AC

Description
DIODE GP 800V 30A ISOPLUS220 Product overview: DSI30-08AC from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSI30-08AC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GP 800V 30A ISOPLUS220 Product overview: DSI30-08AC from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSI30-08AC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 30A Diode and Rectifier
280-DSI30-08AC
800V 30A Diode and Rectifier 280-DSI30-08AC
DIODE GP 800V 30A ISOPLUS220 Product overview: DSI30-08AC from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSI30-08AC can be used for catalog matching and distributor lookup.

DIODE GP 800V 30A ISOPLUS220 Product overview: DSI30-08AC from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSI30-08AC can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - DSI30-08AC - 1169855-DSI30-08AC - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DSI30-08AC
1169855-DSI30-08AC
Diodes, Rectifiers - Single - DSI30-08AC 1169855-DSI30-08AC
Manufacturer: IXYS Win Source Part Number: 1169855-DSI30-08AC Packaging: Tube Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: ISOPLUS220 Diode Type: Standard Current - Average Rectified (Io): 30A Current - Reverse Leakage @ Vr: 50μA @ 800V Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: ISOPLUS220 Voltage - Forward (Vf) (Maximum) @ If: 1.45V @ 45A Voltage - DC Reverse (Vr) (Maximum): 800V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: IXYS
Win Source Part Number: 1169855-DSI30-08AC
Packaging: Tube
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: ISOPLUS220
Diode Type: Standard
Current - Average Rectified (Io): 30A
Current - Reverse Leakage @ Vr: 50μA @ 800V
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: ISOPLUS220
Voltage - Forward (Vf) (Maximum) @ If: 1.45V @ 45A
Voltage - DC Reverse (Vr) (Maximum): 800V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSI30-08AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSI30-08AC
Discrete Semiconductor Products - Diodes - Rectifiers DSI30-08AC
DIODE GP 800V 30A ISOPLUS220

DIODE GP 800V 30A ISOPLUS220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-DSI30-08AC 1169855-DSI30-08AC DSI30-08AC
Product Name 800V 30A Diode and Rectifier Diodes, Rectifiers - Single - DSI30-08AC Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data