IXYS Corporation 600V 6A DPAK Diode and Rectifier DSEP6-06AS

Description
Diode Switching 600V 6A 3-Pin(2+Tab) DPAK T/R Product overview: DSEP6-06AS from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEP6-06AS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 600V 6A 3-Pin(2+Tab) DPAK T/R Product overview: DSEP6-06AS from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEP6-06AS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 6A DPAK Diode and Rectifier - 280-DSEP6-06AS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 6A DPAK Diode and Rectifier
280-DSEP6-06AS
600V 6A DPAK Diode and Rectifier 280-DSEP6-06AS
Diode Switching 600V 6A 3-Pin(2+Tab) DPAK T/R Product overview: DSEP6-06AS from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEP6-06AS can be used for catalog matching and distributor lookup.

Diode Switching 600V 6A 3-Pin(2+Tab) DPAK T/R Product overview: DSEP6-06AS from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEP6-06AS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - DSEP6-06AS - 014900-DSEP6-06AS - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DSEP6-06AS
014900-DSEP6-06AS
Diodes, Rectifiers - Single - DSEP6-06AS 014900-DSEP6-06AS
Manufacturer: IXYS Win Source Part Number: 014900-DSEP6-06AS Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 2.02V @ 6A Reverse Recovery Time (trr): 20ns Current - Reverse Leakage @ Vr: 50μA @ 600V Operating Temperature - Junction: -40°C to 175°C Family Name: DSEP6-06AS Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-252AA Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RURD660S9A_F085; RFN5B6S; RFNL5BM6S; Introduction Date: October 30, 2000 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 014900-DSEP6-06AS
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 2.02V @ 6A
Reverse Recovery Time (trr): 20ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -40°C to 175°C
Family Name: DSEP6-06AS
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-252AA
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RURD660S9A_F085; RFN5B6S; RFNL5BM6S;
Introduction Date: October 30, 2000
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
DSEP6-06AS
Rectifiers DSEP6-06AS
Rectifiers 6 Amps 600V

Rectifiers 6 Amps 600V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number 280-DSEP6-06AS 014900-DSEP6-06AS DSEP6-06AS
Product Name 600V 6A DPAK Diode and Rectifier Diodes, Rectifiers - Single - DSEP6-06AS Rectifiers
Package Tape and Reel TO-252AA-3
RoHS Compliant RoHS
Tj -55 C (-67 F) -40 to 175 C (-40 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data