IXYS Corporation 600V 30A Diode and Rectifier DSEP29-06AS

Description
Diode Switching 600V 30A 3-Pin(2+Tab) D2PAK Product overview: DSEP29-06AS from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEP29-06AS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 600V 30A 3-Pin(2+Tab) D2PAK Product overview: DSEP29-06AS from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEP29-06AS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 30A Diode and Rectifier - 280-DSEP29-06AS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 30A Diode and Rectifier
280-DSEP29-06AS
600V 30A Diode and Rectifier 280-DSEP29-06AS
Diode Switching 600V 30A 3-Pin(2+Tab) D2PAK Product overview: DSEP29-06AS from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEP29-06AS can be used for catalog matching and distributor lookup.

Diode Switching 600V 30A 3-Pin(2+Tab) D2PAK Product overview: DSEP29-06AS from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEP29-06AS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - DSEP29-06AS - 1169832-DSEP29-06AS - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DSEP29-06AS
1169832-DSEP29-06AS
Diodes, Rectifiers - Single - DSEP29-06AS 1169832-DSEP29-06AS
Manufacturer: IXYS Win Source Part Number: 1169832-DSEP29-06AS Series: HiPerFRED Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 30A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 250μA @ 600V Operating Temperature - Junction: -55°C ~ 175°C Family Name: DSEP29-06AS Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-263 Voltage - Forward (Vf) (Maximum) @ If: 1.61V @ 30A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): STTH30L06GY-TR; STTH30L06G; STTH30L06G-TR; Introduction Date: January 29, 2002 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1169832-DSEP29-06AS
Series: HiPerFRED
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 30A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 250μA @ 600V
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: DSEP29-06AS
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-263
Voltage - Forward (Vf) (Maximum) @ If: 1.61V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): STTH30L06GY-TR; STTH30L06G; STTH30L06G-TR;
Introduction Date: January 29, 2002
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
DSEP29-06AS
Rectifiers DSEP29-06AS
Rectifiers 29 Amps 600V

Rectifiers 29 Amps 600V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Step Recovery Diodes Rectifiers
Product Number 280-DSEP29-06AS 1169832-DSEP29-06AS DSEP29-06AS
Product Name 600V 30A Diode and Rectifier Diodes, Rectifiers - Single - DSEP29-06AS Rectifiers
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Configuration Single
VF 1.61 volts
Unlock Full Specs
to access all available technical data