IXYS Corporation 600V Diode and Rectifier DSEI19-06AS

Description
Rectifiers 19 Amps 600V Product overview: DSEI19-06AS from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-DSEI19-06AS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifiers 19 Amps 600V Product overview: DSEI19-06AS from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-DSEI19-06AS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V Diode and Rectifier - 2085-DSEI19-06AS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V Diode and Rectifier
2085-DSEI19-06AS
600V Diode and Rectifier 2085-DSEI19-06AS
Rectifiers 19 Amps 600V Product overview: DSEI19-06AS from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-DSEI19-06AS can be used for catalog matching and distributor lookup.

Rectifiers 19 Amps 600V Product overview: DSEI19-06AS from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-DSEI19-06AS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - DSEI19-06AS - 1169818-DSEI19-06AS - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DSEI19-06AS
1169818-DSEI19-06AS
Diodes, Rectifiers - Single - DSEI19-06AS 1169818-DSEI19-06AS
Manufacturer: IXYS Win Source Part Number: 1169818-DSEI19-06AS Series: FRED Packaging: Reel - TR Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 20A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 50μA @ 600V Operating Temperature - Junction: -40°C ~ 150°C Family Name: DSEI19-06AS Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-263AB (D2PAK) Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 16A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): IDB09E60ATMA1; IDB09E60XT; IDB09E60; Introduction Date: May 03, 2004 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1169818-DSEI19-06AS
Series: FRED
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 20A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: DSEI19-06AS
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-263AB (D2PAK)
Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 16A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): IDB09E60ATMA1; IDB09E60XT; IDB09E60;
Introduction Date: May 03, 2004
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Step Recovery Diodes
Product Number 2085-DSEI19-06AS 1169818-DSEI19-06AS
Product Name 600V Diode and Rectifier Diodes, Rectifiers - Single - DSEI19-06AS
Package Reel
RoHS Compliant RoHS
Configuration Single
VF 1.7 volts
Unlock Full Specs
to access all available technical data