Zilog Discrete Semiconductor Products - Diodes - Rectifiers - Arrays DSEE15-06CC

Description
Win Source Part Number: 1183463-DSEE15-06CC Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: HiPerDynFRED™ Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 15 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 100 µA @ 600 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 15A Mounting Type: Through Hole Package / Case: ISOPLUS220™ Supplier Device Package: ISOPLUS220™ ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: IXYS Base Product Number: DSEE15
Request a Quote Datasheet
Description
Win Source Part Number: 1183463-DSEE15-06CC Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: HiPerDynFRED™ Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 15 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 100 µA @ 600 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 15A Mounting Type: Through Hole Package / Case: ISOPLUS220™ Supplier Device Package: ISOPLUS220™ ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: IXYS Base Product Number: DSEE15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1183463-DSEE15-06CC - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1183463-DSEE15-06CC
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1183463-DSEE15-06CC
Win Source Part Number: 1183463-DSEE15-06CC Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: HiPerDynFRED™ Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 15 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 100 µA @ 600 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 15A Mounting Type: Through Hole Package / Case: ISOPLUS220™ Supplier Device Package: ISOPLUS220™ ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: IXYS Base Product Number: DSEE15

Win Source Part Number: 1183463-DSEE15-06CC
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: HiPerDynFRED™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 15 A
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 100 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 15A
Mounting Type: Through Hole
Package / Case: ISOPLUS220™
Supplier Device Package: ISOPLUS220™
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Base Product Number: DSEE15

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSEE15-06CC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSEE15-06CC
Discrete Semiconductor Products - Diodes - Rectifiers DSEE15-06CC
DIODE ARR GP 600V 15A ISOPLUS220

DIODE ARR GP 600V 15A ISOPLUS220

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers
Product Number 1183463-DSEE15-06CC DSEE15-06CC
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.7 volts 1.7 volts
VR 600 volts
IR 0.1000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: PA905C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.5 volts
IR 0.5000 mA
View Details
MPPC (SiPMs) / MPPC arrays - S13363-3050NE-16 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - 1S2837-T1B-A - 854380-1S2837-T1B-A - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Switching Diodes - 8233019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT23; Sot-23
View Details