Manufacturer: IXYS
Win Source Part Number: 142883-DSEC60-03A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 30A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 10μA @ 300V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-247AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 300V 30A TO247AD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 142883-DSEC60-03A | DSEC60-03A |
| Product Name | Diodes, Rectifiers - Arrays - DSEC60-03A | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |
| Life Cycle Stage | Obsolete(EOL) | Removed |
| VF | 1.25 volts | 1.25 volts |
| VR | 300 volts |