Zilog 200V 30A Diode and Rectifier DSEC60-02AQ

Description
DIODE ARRAY GP 200V 30A TO3P Product overview: DSEC60-02AQ from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DSEC60-02AQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 200V 30A TO3P Product overview: DSEC60-02AQ from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DSEC60-02AQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 30A Diode and Rectifier
286-DSEC60-02AQ
200V 30A Diode and Rectifier 286-DSEC60-02AQ
DIODE ARRAY GP 200V 30A TO3P Product overview: DSEC60-02AQ from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DSEC60-02AQ can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 30A TO3P Product overview: DSEC60-02AQ from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DSEC60-02AQ can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - DSEC60-02AQ - 1169813-DSEC60-02AQ - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DSEC60-02AQ
1169813-DSEC60-02AQ
Diodes, Rectifiers - Arrays - DSEC60-02AQ 1169813-DSEC60-02AQ
Manufacturer: IXYS Win Source Part Number: 1169813-DSEC60-02AQ Series: FRED Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-3P-3, SC-65-3 Diode Type: Standard Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 3μA @ 200V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Part Status: Obsolete(EOL) Family Name: DSEC60-02AQ Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-3P Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 30A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): SF3004PT C0G; SUR83020PTG; HER3003PTHC0G; Introduction Date: June 28, 2004 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1169813-DSEC60-02AQ
Series: FRED
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-3P-3, SC-65-3
Diode Type: Standard
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 3μA @ 200V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Part Status: Obsolete(EOL)
Family Name: DSEC60-02AQ
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-3P
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): SF3004PT C0G; SUR83020PTG; HER3003PTHC0G;
Introduction Date: June 28, 2004
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSEC60-02AQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSEC60-02AQ
Discrete Semiconductor Products - Diodes - Rectifiers DSEC60-02AQ
DIODE ARRAY GP 200V 30A TO3P

DIODE ARRAY GP 200V 30A TO3P

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-DSEC60-02AQ 1169813-DSEC60-02AQ DSEC60-02AQ
Product Name 200V 30A Diode and Rectifier Diodes, Rectifiers - Arrays - DSEC60-02AQ Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-3
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Diode Type Step-Recovery Diode; Standard
VF 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data