Manufacturer: IXYS
Win Source Part Number: 917595-DSEC59-03AQ
Series: HiPerFRED™
Features: Diode Array 1 Pair Common Cathode Standard 300 V 30A Through Hole TO-3P-3, SC-65-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-3P-3, SC-65-3
Package: Tube
Mounting: Through Hole
Family Name: DSEC59
Categories: Discrete Semiconductor Products
Case / Package: TO-3P
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE ARRAY GP 300V 30A TO3P
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 917595-DSEC59-03AQ | DSEC59-03AQ |
| Product Name | Diodes, Rectifiers - Arrays - DSEC59-03AQ | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Array 1 Pair Common Cathode Standard 300 V 30A Through Hole TO-3P-3, SC-65-3 |