Manufacturer: IXYS
Win Source Part Number: 1035176-DSEC29-02AS
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.06V @ 15A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 100μA @ 200V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 200V 15A TO263AA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1035176-DSEC29-02AS | DSEC29-02AS |
| Product Name | Diodes, Rectifiers - Arrays - DSEC29-02AS | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |
| Life Cycle Stage | Active | Active |
| VF | 1.06 volts | 1.06 volts |
| VR | 200 volts |