Manufacturer: IXYS
Win Source Part Number: 1169809-DSEC29-02A
Manufacturer Homepage: www.ixys.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 200V 15A TO220-3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1169809-DSEC29-02A | DSEC29-02A |
| Product Name | Diodes, Rectifiers - Arrays - DSEC29-02A | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Step-Recovery Diode |