IXYS Corporation 1.2KV 8A Diode and Rectifier DSEC16-12AS

Description
Diode Switching 1.2KV 8A 3-Pin(2+Tab) TO-263AB Product overview: DSEC16-12AS from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEC16-12AS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 1.2KV 8A 3-Pin(2+Tab) TO-263AB Product overview: DSEC16-12AS from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEC16-12AS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2KV 8A Diode and Rectifier - 280-DSEC16-12AS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 8A Diode and Rectifier
280-DSEC16-12AS
1.2KV 8A Diode and Rectifier 280-DSEC16-12AS
Diode Switching 1.2KV 8A 3-Pin(2+Tab) TO-263AB Product overview: DSEC16-12AS from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEC16-12AS can be used for catalog matching and distributor lookup.

Diode Switching 1.2KV 8A 3-Pin(2+Tab) TO-263AB Product overview: DSEC16-12AS from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEC16-12AS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - DSEC16-12AS - 773416-DSEC16-12AS - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DSEC16-12AS
773416-DSEC16-12AS
Diodes, Rectifiers - Arrays - DSEC16-12AS 773416-DSEC16-12AS
Manufacturer: IXYS Win Source Part Number: 773416-DSEC16-12AS Series: HiPerFRED Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Reverse Recovery Time (trr): 40ns Current - Reverse Leakage @ Vr: 60μA @ 1200V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: DSEC16-12AS Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 2.94V @ 10A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): SHD617112AP; }SHD617112BP; SHD618112P; SHD618112BP; Introduction Date: August 10, 2008 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 773416-DSEC16-12AS
Series: HiPerFRED
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 60μA @ 1200V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: DSEC16-12AS
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 2.94V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): SHD617112AP; }SHD617112BP; SHD618112P; SHD618112BP;
Introduction Date: August 10, 2008
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
DSEC16-12AS
Rectifiers DSEC16-12AS
Rectifiers Fast Recovery Diodes

Rectifiers Fast Recovery Diodes

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 280-DSEC16-12AS 773416-DSEC16-12AS DSEC16-12AS
Product Name 1.2KV 8A Diode and Rectifier Diodes, Rectifiers - Arrays - DSEC16-12AS Rectifiers
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard
VF 2.94 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - HSU119-1URF-E - 873989-HSU119-1URF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG865C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details
Dual high-speed switching diode - 1PS302,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers
MPPC (SiPMs) / MPPC arrays - S14420-3025MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details