Zilog Diodes, Rectifiers - Arrays - DSEC16-04AS DSEC16-04AS

Description
Manufacturer: IXYS Win Source Part Number: 1169807-DSEC16-04AS Manufacturer Homepage: www.ixys.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 1169807-DSEC16-04AS Manufacturer Homepage: www.ixys.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - DSEC16-04AS - 1169807-DSEC16-04AS - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DSEC16-04AS
1169807-DSEC16-04AS
Diodes, Rectifiers - Arrays - DSEC16-04AS 1169807-DSEC16-04AS
Manufacturer: IXYS Win Source Part Number: 1169807-DSEC16-04AS Manufacturer Homepage: www.ixys.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1169807-DSEC16-04AS
Manufacturer Homepage: www.ixys.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - DSEC16-04AS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSEC16-04AS
Discrete Semiconductor Products - Diodes - Rectifiers DSEC16-04AS
DIODE ARRAY GP 400V 10A TO263AA

DIODE ARRAY GP 400V 10A TO263AA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers
Product Number 1169807-DSEC16-04AS DSEC16-04AS
Product Name Diodes, Rectifiers - Arrays - DSEC16-04AS Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Step-Recovery Diode
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS862C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Diodes, Rectifiers - Arrays - 1S953 - 850079-1S953 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S14422-3050DG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-8)
View Details
High-voltage switching diode - BAS21AW-QX - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
View Details
2 suppliers