Manufacturer: IXYS
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002384-DSEA29-06AC
Forward Voltage: 2.04 V
Peak Non-Repetitive Surge Current: 110 A
Number of Pins: 3
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Common Anode
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1002384-DSEA29-06AC |
| Product Name | OEM Parts - OEM Parts (C - E) - DSEA29-06AC |