Zilog Diodes, Rectifiers - Arrays - DSB60C60HB DSB60C60HB

Description
Manufacturer: IXYS Win Source Part Number: 869667-DSB60C60HB Features: Diode Array 1 Pair Common Cathode Schottky 60 V 30A Through Hole TO-247-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: DSB60C60 Categories: Discrete Semiconductor Products Case / Package: TO-247AD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 869667-DSB60C60HB Features: Diode Array 1 Pair Common Cathode Schottky 60 V 30A Through Hole TO-247-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: DSB60C60 Categories: Discrete Semiconductor Products Case / Package: TO-247AD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - DSB60C60HB - 869667-DSB60C60HB - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DSB60C60HB
869667-DSB60C60HB
Diodes, Rectifiers - Arrays - DSB60C60HB 869667-DSB60C60HB
Manufacturer: IXYS Win Source Part Number: 869667-DSB60C60HB Features: Diode Array 1 Pair Common Cathode Schottky 60 V 30A Through Hole TO-247-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: DSB60C60 Categories: Discrete Semiconductor Products Case / Package: TO-247AD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: IXYS
Win Source Part Number: 869667-DSB60C60HB
Features: Diode Array 1 Pair Common Cathode Schottky 60 V 30A Through Hole TO-247-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: DSB60C60
Categories: Discrete Semiconductor Products
Case / Package: TO-247AD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DSB60C60HB
Schottky Diodes & Rectifiers DSB60C60HB
Schottky Diodes & Rectifiers 60 Amps 60V

Schottky Diodes & Rectifiers 60 Amps 60V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSB60C60HB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSB60C60HB
Discrete Semiconductor Products - Diodes - Rectifiers DSB60C60HB
DIODE ARR SCHOTT 60V 30A TO247AD

DIODE ARR SCHOTT 60V 30A TO247AD

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Schottky Diodes Rectifiers
Product Number 869667-DSB60C60HB DSB60C60HB DSB60C60HB
Product Name Diodes, Rectifiers - Arrays - DSB60C60HB Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 60 V 30A Through Hole TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-6050CS - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Ceramic
View Details
Diodes, Rectifiers - Arrays - M1MA141WAT1 - 924714-M1MA141WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 40 V 100mA (DC) Surface Mount SC-70, SOT-323
Package SC-70-3 (SOT323)
View Details
Rectifier Diodes, Type SBD - Model: YG868C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details
Schottky Diodes & Rectifiers - 8231693P - RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Schottky
Diode Applications Rectifier
View Details