Zilog Diodes, Rectifiers - Arrays - DSA30C150HB DSA30C150HB

Description
Manufacturer: IXYS Win Source Part Number: 813913-DSA30C150HB Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Supplier Device Package: TO-247AD Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 150V Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 880mV at 15A Current - Reverse Leakage at Vr: 300nA at 150V
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 813913-DSA30C150HB Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Supplier Device Package: TO-247AD Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 150V Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 880mV at 15A Current - Reverse Leakage at Vr: 300nA at 150V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - DSA30C150HB - 813913-DSA30C150HB - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DSA30C150HB
813913-DSA30C150HB
Diodes, Rectifiers - Arrays - DSA30C150HB 813913-DSA30C150HB
Manufacturer: IXYS Win Source Part Number: 813913-DSA30C150HB Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Supplier Device Package: TO-247AD Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 150V Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 880mV at 15A Current - Reverse Leakage at Vr: 300nA at 150V

Manufacturer: IXYS
Win Source Part Number: 813913-DSA30C150HB
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Supplier Device Package: TO-247AD
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 150V
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 880mV at 15A
Current - Reverse Leakage at Vr: 300nA at 150V

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DSA30C150HB
Schottky Diodes & Rectifiers DSA30C150HB
Schottky Diodes & Rectifiers 30 Amps 150V

Schottky Diodes & Rectifiers 30 Amps 150V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSA30C150HB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSA30C150HB
Discrete Semiconductor Products - Diodes - Rectifiers DSA30C150HB
DIODE ARR SCHOT 150V 15A TO247AD

DIODE ARR SCHOT 150V 15A TO247AD

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Schottky Diodes Rectifiers
Product Number 813913-DSA30C150HB DSA30C150HB DSA30C150HB
Product Name Diodes, Rectifiers - Arrays - DSA30C150HB Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Step-Recovery Diode; Schottky
VF 0.8800 volts 0.8800 volts
VR 150 volts
IR 3.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
Diodes, Rectifiers - Arrays - NRVBD650CTG-VF01 - 887597-NRVBD650CTG-VF01 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 50 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
MPPC (SiPMs) / MPPC arrays - S14160-6050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Schottky barrier diode - BAT54S,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers