Manufacturer: IXYS
Win Source Part Number: 1325733-DSA300I45NA
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 10
Mounting: Chassis Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 300A
Voltage - Forward (Vf) (Max) @ If: 840 mV @ 300 A
Current - Reverse Leakage @ Vr: 3 mA @ 45 V
Capacitance @ Vr, F: 16500pF @ 5V, 1MHz
Supplier Device Package: SOT-227B
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: DSA300
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Schottky Diodes & Rectifiers Schottky Diode Gen 2
DIODE SCHOTTKY 45V 300A SOT227B
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1325733-DSA300I45NA | DSA300I45NA | DSA300I45NA |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SOT-227-4, miniBLOC | SOT-227B |