Zilog Discrete Semiconductor Products - Diodes - Rectifiers - Single DSA300I200NA

Description
Manufacturer: IXYS Win Source Part Number: 1325706-DSA300I200NA Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Tube Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 10 Mounting: Chassis Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 300A Voltage - Forward (Vf) (Max) @ If: 1.03 V @ 300 A Current - Reverse Leakage @ Vr: 3 mA @ 200 V Capacitance @ Vr, F: 2220pF @ 24V, 1MHz Supplier Device Package: SOT-227B Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Base Product Number: DSA300 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1325706-DSA300I200NA Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Tube Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 10 Mounting: Chassis Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 300A Voltage - Forward (Vf) (Max) @ If: 1.03 V @ 300 A Current - Reverse Leakage @ Vr: 3 mA @ 200 V Capacitance @ Vr, F: 2220pF @ 24V, 1MHz Supplier Device Package: SOT-227B Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Base Product Number: DSA300 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325706-DSA300I200NA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325706-DSA300I200NA
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325706-DSA300I200NA
Manufacturer: IXYS Win Source Part Number: 1325706-DSA300I200NA Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Tube Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 10 Mounting: Chassis Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 300A Voltage - Forward (Vf) (Max) @ If: 1.03 V @ 300 A Current - Reverse Leakage @ Vr: 3 mA @ 200 V Capacitance @ Vr, F: 2220pF @ 24V, 1MHz Supplier Device Package: SOT-227B Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Base Product Number: DSA300 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1325706-DSA300I200NA
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 10
Mounting: Chassis Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 300A
Voltage - Forward (Vf) (Max) @ If: 1.03 V @ 300 A
Current - Reverse Leakage @ Vr: 3 mA @ 200 V
Capacitance @ Vr, F: 2220pF @ 24V, 1MHz
Supplier Device Package: SOT-227B
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: DSA300
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSA300I200NA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSA300I200NA
Discrete Semiconductor Products - Diodes - Rectifiers DSA300I200NA
DIODE SCHOTTKY 200V 300A SOT227B

DIODE SCHOTTKY 200V 300A SOT227B

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DSA300I200NA
Schottky Diodes & Rectifiers DSA300I200NA
Schottky Diodes & Rectifiers Silicon Schottky Gen2 Diode; 2nd Gen

Schottky Diodes & Rectifiers Silicon Schottky Gen2 Diode; 2nd Gen

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Schottky Diodes
Product Number 1325706-DSA300I200NA DSA300I200NA DSA300I200NA
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package SOT-227-4, miniBLOC SOT-227B
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes, Type FRD - Model: FDRW60C120J - Fuji Electric Corp. of America
Specs
Package TO-247-P2
IO 60 amps
VRRM 1200 volts
View Details
General purpose diode - BAS321,115 - Nexperia B.V.
Specs
Package SOD-323; SOD323
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
8 suppliers
High Voltage Power Rectifiers - HRSCKV25K30 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 2000 ns
View Details