IXYS Corporation Schottky 200V 15A DPAK Diode and Rectifier DSA15IM200UC

Description
Diode Schottky 200V 15A 3-Pin(2+Tab) DPAK T/R Product overview: DSA15IM200UC from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 15A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSA15IM200UC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 200V 15A 3-Pin(2+Tab) DPAK T/R Product overview: DSA15IM200UC from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 15A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSA15IM200UC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 200V 15A DPAK Diode and Rectifier - 280-DSA15IM200UC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 200V 15A DPAK Diode and Rectifier
280-DSA15IM200UC
Schottky 200V 15A DPAK Diode and Rectifier 280-DSA15IM200UC
Diode Schottky 200V 15A 3-Pin(2+Tab) DPAK T/R Product overview: DSA15IM200UC from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 15A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSA15IM200UC can be used for catalog matching and distributor lookup.

Diode Schottky 200V 15A 3-Pin(2+Tab) DPAK T/R Product overview: DSA15IM200UC from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 15A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSA15IM200UC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - DSA15IM200UC - 1035130-DSA15IM200UC - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DSA15IM200UC
1035130-DSA15IM200UC
Diodes, Rectifiers - Single - DSA15IM200UC 1035130-DSA15IM200UC
Manufacturer: IXYS Win Source Part Number: 1035130-DSA15IM200UC Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 940mV @ 15A Current - Reverse Leakage @ Vr: 250μA @ 200V Capacitance @ Vr, F: 67pF @ 24V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-252, (D-Pak) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1035130-DSA15IM200UC
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 940mV @ 15A
Current - Reverse Leakage @ Vr: 250μA @ 200V
Capacitance @ Vr, F: 67pF @ 24V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-252, (D-Pak)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DSA15IM200UC
Schottky Diodes & Rectifiers DSA15IM200UC
Schottky Diodes & Rectifiers Schottky Diode Gen 2

Schottky Diodes & Rectifiers Schottky Diode Gen 2

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-DSA15IM200UC 1035130-DSA15IM200UC DSA15IM200UC
Product Name Schottky 200V 15A DPAK Diode and Rectifier Diodes, Rectifiers - Single - DSA15IM200UC Schottky Diodes & Rectifiers
Package Tape and Reel TO-252, (D-Pak)
Unlock Full Specs
to access all available technical data