Manufacturer: IXYS
Win Source Part Number: 773302-DS35-08A
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-203AB, DO-5, Stud
Mounting: Chassis, Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 49A
Current - Reverse Leakage @ Vr: 4mA @ 800V
Operating Temperature - Junction: -40°C ~ 180°C
Family Name: DS35-08A
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-203AB
Voltage - Forward (Vf) (Maximum) @ If: 1.55V @ 150A
Voltage - DC Reverse (Vr) (Maximum): 800V
Alternative Parts (Cross-Reference): BYT 67-800R; SDR508RS; SDR510RTXV; SDR508RTXV;
Introduction Date: October 25, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 800V 49A DO203AB
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 773302-DS35-08A | DS35-08A |
| Product Name | Diodes, Rectifiers - Single - DS35-08A | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |
| VF | 1.55 volts | 1.55 volts |
| VR | 800 volts |