IXYS Corporation Diodes, Rectifiers - Arrays - DPG60C300PC DPG60C300PC

Description
Manufacturer: IXYS Win Source Part Number: 772818-DPG60C300PC Series: HiPerFRED Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 1μA @ 300V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Family Name: DPG60C300PC Categories: Discrete Semiconductor Products Manufacturer Package: TO-263 (D2Pak) Voltage - Forward (Vf) (Maximum) @ If: 1.35V @ 30A Voltage - DC Reverse (Vr) (Maximum): 300V Alternative Parts (Cross-Reference): STTH30R03CG; STTH30R03CG-TR; DPG60C300PC-TRL; DPG60C300PC-TUB; Introduction Date: January 10, 2008 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 772818-DPG60C300PC Series: HiPerFRED Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 1μA @ 300V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Family Name: DPG60C300PC Categories: Discrete Semiconductor Products Manufacturer Package: TO-263 (D2Pak) Voltage - Forward (Vf) (Maximum) @ If: 1.35V @ 30A Voltage - DC Reverse (Vr) (Maximum): 300V Alternative Parts (Cross-Reference): STTH30R03CG; STTH30R03CG-TR; DPG60C300PC-TRL; DPG60C300PC-TUB; Introduction Date: January 10, 2008 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - DPG60C300PC - 772818-DPG60C300PC - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DPG60C300PC
772818-DPG60C300PC
Diodes, Rectifiers - Arrays - DPG60C300PC 772818-DPG60C300PC
Manufacturer: IXYS Win Source Part Number: 772818-DPG60C300PC Series: HiPerFRED Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 1μA @ 300V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Family Name: DPG60C300PC Categories: Discrete Semiconductor Products Manufacturer Package: TO-263 (D2Pak) Voltage - Forward (Vf) (Maximum) @ If: 1.35V @ 30A Voltage - DC Reverse (Vr) (Maximum): 300V Alternative Parts (Cross-Reference): STTH30R03CG; STTH30R03CG-TR; DPG60C300PC-TRL; DPG60C300PC-TUB; Introduction Date: January 10, 2008 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 772818-DPG60C300PC
Series: HiPerFRED
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 1μA @ 300V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Family Name: DPG60C300PC
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263 (D2Pak)
Voltage - Forward (Vf) (Maximum) @ If: 1.35V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 300V
Alternative Parts (Cross-Reference): STTH30R03CG; STTH30R03CG-TR; DPG60C300PC-TRL; DPG60C300PC-TUB;
Introduction Date: January 10, 2008
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Array Gp 300V 30A TO263 - 401-DPG60C300PC - Utmel Electronic Limited
Hong Kong, China
Diode Array Gp 300V 30A TO263
401-DPG60C300PC
Diode Array Gp 300V 30A TO263 401-DPG60C300PC
Diode Array Gp 300V 30A TO263

Diode Array Gp 300V 30A TO263

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Diode Arrays Diode Arrays
Product Number 772818-DPG60C300PC 401-DPG60C300PC
Product Name Diodes, Rectifiers - Arrays - DPG60C300PC Diode Array Gp 300V 30A TO263
Diode Type Standard RECTIFIER DIODE
VF 1.35 volts 1.06 volts
VR 300 volts 300 volts
IR 1.00E-3 mA
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MBD54DWT1 - 925964-MBD54DWT1 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 2 Independent Schottky 30 V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Package SOT363; SC-88/SC70-6/SOT-363
View Details
Rectifier Diodes, Type SBD - Model: YG865C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14420-3025MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details
High-speed switching diode - BAV99S-QF - Nexperia B.V.
Specs
Diode Applications Switching; Protector
View Details
2 suppliers