IXYS Corporation 300V 10A DPAK Diode and Rectifier DPG10IM300UC

Description
Diode Switching 300V 10A 3-Pin(2+Tab) DPAK T/R Product overview: DPG10IM300UC from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 10A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DPG10IM300UC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 300V 10A 3-Pin(2+Tab) DPAK T/R Product overview: DPG10IM300UC from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 10A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DPG10IM300UC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300V 10A DPAK Diode and Rectifier - 280-DPG10IM300UC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300V 10A DPAK Diode and Rectifier
280-DPG10IM300UC
300V 10A DPAK Diode and Rectifier 280-DPG10IM300UC
Diode Switching 300V 10A 3-Pin(2+Tab) DPAK T/R Product overview: DPG10IM300UC from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 10A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DPG10IM300UC can be used for catalog matching and distributor lookup.

Diode Switching 300V 10A 3-Pin(2+Tab) DPAK T/R Product overview: DPG10IM300UC from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 10A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DPG10IM300UC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - DPG10IM300UC - 714074-DPG10IM300UC - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DPG10IM300UC
714074-DPG10IM300UC
Diodes, Rectifiers - Single - DPG10IM300UC 714074-DPG10IM300UC
Manufacturer: IXYS Win Source Part Number: 714074-DPG10IM300UC Series: HiPerFRED Packaging: Reel - TR Speed: Fast Recovery = 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 10A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 1μA @ 300V Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-252 Voltage - Forward (Vf) (Maximum) @ If: 1.27V @ 10A Voltage - DC Reverse (Vr) (Maximum): 300V Alternative Parts (Cross-Reference): STTH1003SB-TR; DPG10IM300UC; SHD626150; SHD626000; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 714074-DPG10IM300UC
Series: HiPerFRED
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 10A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 1μA @ 300V
Operating Temperature - Junction: -55°C ~ 175°C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-252
Voltage - Forward (Vf) (Maximum) @ If: 1.27V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 300V
Alternative Parts (Cross-Reference): STTH1003SB-TR; DPG10IM300UC; SHD626150; SHD626000;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DIODE GEN PURP 300V 10A TO252 - 401-DPG10IM300UC - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 300V 10A TO252
401-DPG10IM300UC
DIODE GEN PURP 300V 10A TO252 401-DPG10IM300UC
DIODE GEN PURP 300V 10A TO252

DIODE GEN PURP 300V 10A TO252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Rectifiers Diodes General Purpose Diodes
Product Number 280-DPG10IM300UC 714074-DPG10IM300UC 401-DPG10IM300UC
Product Name 300V 10A DPAK Diode and Rectifier Diodes, Rectifiers - Single - DPG10IM300UC DIODE GEN PURP 300V 10A TO252
Package Tape and Reel TO-252
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data